Abracon, LLC ABLNO VCXO Crystal ABLNO-V-81.920MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO VCXO Crystal - ABLNO-V-81.920MHZ - Abracon, LLC
Spicewood, TX, United States
ABLNO VCXO Crystal
ABLNO-V-81.920MHZ
ABLNO VCXO Crystal ABLNO-V-81.920MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 25mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: VCXO
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 81.92 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12345-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12345-ND
Oscillators 535-12345-ND
81.92MHz VCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

81.92MHz VCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Bulk Rohs Compliant Abracon - 96W7544 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Bulk Rohs Compliant Abracon
96W7544
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Bulk Rohs Compliant Abracon 96W7544
XTAL OSC VCXO 81.9200MHZ LVCMOS / BULK ROHS COMPLIANT: YES

XTAL OSC VCXO 81.9200MHZ LVCMOS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ABLNO-V-81.920MHZ 535-12345-ND 96W7544
Product Name ABLNO VCXO Crystal Oscillators Xtal Osc Vcxo 81.9200Mhz Lvcmos / Bulk Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 81.92 MHz
Frequency Stability 18 ppm 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - LMK61E2BBA-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BAA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers