Abracon, LLC ABLJO VCXO Crystal ABLJO-V-125.000MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO VCXO Crystal - ABLJO-V-125.000MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLJO VCXO Crystal
ABLJO-V-125.000MHZ-T2
ABLJO VCXO Crystal ABLJO-V-125.000MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: VCXO
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±45ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ABLJO-V-125.000MHZ-T2-ND - DigiKey
Thief River Falls, MN, United States
125MHz VCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

125MHz VCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Xtal Osc Vcxo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7483 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcxo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7483
Xtal Osc Vcxo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7483
XTAL OSC VCXO 125.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC VCXO 125.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ABLJO-V-125.000MHZ-T2 ABLJO-V-125.000MHZ-T2-ND 96W7483
Product Name ABLJO VCXO Crystal Oscillators Xtal Osc Vcxo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 125 MHz
Frequency Stability 45 ppm 45 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers