Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-187.500MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 187.5 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 187.5 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-187.500MHZ - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-187.500MHZ
ABLJO XO (Standard) Crystal ABLJO-187.500MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 187.5 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 187.5 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillator, 187.5Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 48T0293 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 187.5Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
48T0293
Oscillator, 187.5Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 48T0293
OSCILLATOR, 187.5MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:187.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 187.5MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:187.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-187.500MHZ 48T0293
Product Name ABLJO XO (Standard) Crystal Oscillator, 187.5Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 188 MHz 188 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555CD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details