Abracon, LLC ABL MHz Crystal ABL-64.000MHZ-B4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 64 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 64 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-64.000MHZ-B4Y-T - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-64.000MHZ-B4Y-T
ABL MHz Crystal ABL-64.000MHZ-B4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 64 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 64 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: 3rd Overtone
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 64.0000MHZ 18PF TH

CRYSTAL 64.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABL-64.000MHZ-B4Y-T ABL-64.000MHZ-B4Y-T
Product Name ABL MHz Crystal Crystals
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS; Lead-Free
Frequency 64 MHz 64 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 6727629 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 6720359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 12 MHz
View Details