Abracon, LLC ABL MHz Crystal ABL-35.328MHZ-B4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 35.328 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 35.328 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-35.328MHZ-B4Y-T - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-35.328MHZ-B4Y-T
ABL MHz Crystal ABL-35.328MHZ-B4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 35.328 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 35.328 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABL-35.328MHZ-B4Y-T - 763354-ABL-35.328MHZ-B4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABL-35.328MHZ-B4Y-T
763354-ABL-35.328MHZ-B4Y-T
Crystals - ABL-35.328MHZ-B4Y-T 763354-ABL-35.328MHZ-B4Y-T
Manufacturer: Abracon LLC Win Source Part Number: 763354-ABL-35.328MHZ -B4Y-T Series: ABL Packaging: Reel package Type: MHz Crystal Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: HC49/US Frequency: 35.328MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Family Name: ABL Categories: Crystals, Oscillators, Resonators Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Height - Seated (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): 9B-35.328MAAJ-B; 9B-35.328MAAK-B; 9B-35.328MEEJ-B; ; Introduction Date: May 09, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 763354-ABL-35.328MHZ-B4Y-T
Series: ABL
Packaging: Reel package
Type: MHz Crystal
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: HC49/US
Frequency: 35.328MHz
ESR (Equivalent Series Resistance): 40 Ohm
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Family Name: ABL
Categories: Crystals, Oscillators, Resonators
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Height - Seated (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): 9B-35.328MAAJ-B; 9B-35.328MAAK-B; 9B-35.328MEEJ-B; ;
Introduction Date: May 09, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CRYSTAL 35.3280MHZ 18PF TH

CRYSTAL 35.3280MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABL-35.328MHZ-B4Y-T 763354-ABL-35.328MHZ-B4Y-T ABL-35.328MHZ-B4Y-T
Product Name ABL MHz Crystal Crystals - ABL-35.328MHZ-B4Y-T Crystals
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS; Lead-Free
Frequency 35.33 MHz 35.33 MHz 35.33 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details