Abracon, LLC ABL MHz Crystal ABL-24.576MHZ-B2F

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-24.576MHZ-B2F - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-24.576MHZ-B2F
ABL MHz Crystal ABL-24.576MHZ-B2F
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24.576 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24.576 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9049-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9049-ND
Crystals 535-9049-ND
24.576MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

24.576MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 24.576Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1636 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1636
Crystal, 24.576Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1636
CRYSTAL, 24.576MHZ, 18PF, HC-49US; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 18PF, HC-49US; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABL-24.576MHZ-B2F 535-9049-ND 13J1636 ABL-24.576MHZ-B2F
Product Name ABL MHz Crystal Crystals Crystal, 24.576Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 24.58 MHz 24.58 MHz 24.58 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details