Abracon, LLC ABL MHz Crystal ABL-24.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABL-24.000MHZ-B2 is a microprocessor crystal from Abracon, LLC, designed for various applications including home electronics, computers, modems, and high-precision clock applications. It operates at a frequency of 24 MHz with a fundamental AT-cut oscillation mode. The crystal features a compact size of 11.5 x 5.0 x 3.5 mm and is RoHS/RoHS II compliant. Key electrical specifications include a frequency tolerance of ±20 ppm and frequency stability of ±50 ppm over the operating temperature range of -20°C to +70°C. The load capacitance is specified at 18 pF, and the equivalent series resistance (ESR) is a maximum of 40 ,Ѷ. The device is suitable for through-hole mounting and is classified as ESD sensitive. This crystal is appropriate for applications requiring reliable performance in standard temperature ranges, making it a viable option for engineers seeking a cost-effective solution for timing applications.

Datasheet Summary
Powered by GS/AI

The ABL-24.000MHZ-B2 is a microprocessor crystal from Abracon, LLC, designed for various applications including home electronics, computers, modems, and high-precision clock applications. It operates at a frequency of 24 MHz with a fundamental AT-cut oscillation mode. The crystal features a compact size of 11.5 x 5.0 x 3.5 mm and is RoHS/RoHS II compliant. Key electrical specifications include a frequency tolerance of ±20 ppm and frequency stability of ±50 ppm over the operating temperature range of -20°C to +70°C. The load capacitance is specified at 18 pF, and the equivalent series resistance (ESR) is a maximum of 40 ,Ѷ. The device is suitable for through-hole mounting and is classified as ESD sensitive. This crystal is appropriate for applications requiring reliable performance in standard temperature ranges, making it a viable option for engineers seeking a cost-effective solution for timing applications.

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-24.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-24.000MHZ-B2
ABL MHz Crystal ABL-24.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9048-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9048-ND
Crystals 535-9048-ND
24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF TH

CRYSTAL 24.0000MHZ 18PF TH

Supplier's Site
Crystal, 24M, 18Pf Cl, Hc49/4H; Frequency Nom Abracon - 06X4642 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24M, 18Pf Cl, Hc49/4H; Frequency Nom Abracon
06X4642
Crystal, 24M, 18Pf Cl, Hc49/4H; Frequency Nom Abracon 06X4642
CRYSTAL, 24M, 18PF CL, HC49/4H; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24M, 18PF CL, HC49/4H; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABL-24.000MHZ-B2 535-9048-ND ABL-24.000MHZ-B2 06X4642
Product Name ABL MHz Crystal Crystals Crystals Crystal, 24M, 18Pf Cl, Hc49/4H; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 24 MHz 24 MHz 24 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details