Abracon, LLC ABL MHz Crystal ABL-12.288MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.288 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.288 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-12.288MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-12.288MHZ-B2
ABL MHz Crystal ABL-12.288MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.288 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12.288 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9038-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9038-ND
Crystals 535-9038-ND
12.288MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

12.288MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals

Crystals

Supplier's Site
Crystal 12.288Mhz 18Pf Through Hole; Crystal Case Abracon - 13J1625 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 12.288Mhz 18Pf Through Hole; Crystal Case Abracon
13J1625
Crystal 12.288Mhz 18Pf Through Hole; Crystal Case Abracon 13J1625
CRYSTAL 12.288MHZ 18PF THROUGH HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

CRYSTAL 12.288MHZ 18PF THROUGH HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABL-12.288MHZ-B2 535-9038-ND ABL-12.288MHZ-B2 13J1625
Product Name ABL MHz Crystal Crystals Crystals Crystal 12.288Mhz 18Pf Through Hole; Crystal Case Abracon
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12.29 MHz 12.29 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X089-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 7675327P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details