Abracon, LLC ABKIT-IOT-1

Description
RoHS/RoHS II Compliant Kit Contents: 85 Pieces - 17 Values (5 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Kit Contents: 85 Pieces - 17 Values (5 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ABKIT-IOT-1 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Kit Contents: 85 Pieces - 17 Values (5 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active

RoHS/RoHS II Compliant

  • Kit Contents: 85 Pieces - 17 Values (5 Each)
  • Kit Type: IoT and Wearables
  • Availability: Digi-Key
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Crystals
Product Number ABKIT-IOT-1
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734651 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers