Abracon, LLC ABKIT-INDUCTOR-1

Description
RoHS/RoHS II Compliant Kit Contents: 85 Pieces (17 Values - 5 Each) Kit Type: Fixed Inductors Availability: Digi-Key Part Status: Active
Description
RoHS/RoHS II Compliant Kit Contents: 85 Pieces (17 Values - 5 Each) Kit Type: Fixed Inductors Availability: Digi-Key Part Status: Active

Suppliers

Company
Product
Description
Supplier Links
 - ABKIT-INDUCTOR-1 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Kit Contents: 85 Pieces (17 Values - 5 Each) Kit Type: Fixed Inductors Availability: Digi-Key Part Status: Active

RoHS/RoHS II Compliant

  • Kit Contents: 85 Pieces (17 Values - 5 Each)
  • Kit Type: Fixed Inductors
  • Availability: Digi-Key
  • Part Status: Active
Supplier's Site

Technical Specifications

  Abracon, LLC
Product Category Crystals
Product Number ABKIT-INDUCTOR-1
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details