Abracon, LLC ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-25.000MHZ-E-2-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ABDFVCTCXO-25.000MHZ-E-2-T2 is a VCTCXO crystal from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 25 MHz with a supply voltage of 3.3V and a maximum supply current of 20 mA. The device features LVCMOS output and is housed in a compact 14-SMD package measuring 14.2 mm in length, 9.15 mm in width, and 3.1 mm in height. This VCTCXO offers a frequency stability of ±280 ppb and operates within a temperature range of -20°C to +70°C. It is compliant with RoHS/RoHS II standards and is ESD sensitive. The product is suitable for various applications, including telecommunications, synchronization, and instrumentation. The part is currently active in production.

Datasheet Summary
Powered by GS/AI

The ABDFVCTCXO-25.000MHZ-E-2-T2 is a VCTCXO crystal from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 25 MHz with a supply voltage of 3.3V and a maximum supply current of 20 mA. The device features LVCMOS output and is housed in a compact 14-SMD package measuring 14.2 mm in length, 9.15 mm in width, and 3.1 mm in height. This VCTCXO offers a frequency stability of ±280 ppb and operates within a temperature range of -20°C to +70°C. It is compliant with RoHS/RoHS II standards and is ESD sensitive. The product is suitable for various applications, including telecommunications, synchronization, and instrumentation. The part is currently active in production.

Suppliers

Company
Product
Description
Supplier Links
ABDFVCTCXO VCTCXO Crystal - ABDFVCTCXO-25.000MHZ-E-2-T2 - Abracon, LLC
Spicewood, TX, United States
ABDFVCTCXO VCTCXO Crystal
ABDFVCTCXO-25.000MHZ-E-2-T2
ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-25.000MHZ-E-2-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFVCTCXO
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFVCTCXO-25.000MHZ-E-2-T2
Product Name ABDFVCTCXO VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC552CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers