Abracon, LLC ABDFTCXO TCXO Crystal ABDFTCXO-52.000MHZ-E-2-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABDFTCXO TCXO Crystal - ABDFTCXO-52.000MHZ-E-2-T2 - Abracon, LLC
Spicewood, TX, United States
ABDFTCXO TCXO Crystal
ABDFTCXO-52.000MHZ-E-2-T2
ABDFTCXO TCXO Crystal ABDFTCXO-52.000MHZ-E-2-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFTCXO
  • Type: TCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 52 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFTCXO-52.000MHZ-E-2-T2
Product Name ABDFTCXO TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BEG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details