Abracon, LLC AB308 MHz Crystal AB308-6.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-6.000MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-6.000MHZ
AB308 MHz Crystal AB308-6.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 6 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14121-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 16pF 80 Ohms Cylindrical Can, Radial

6MHz ±30ppm Crystal 16pF 80 Ohms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 6Mhz, 16Pf, Cylinder; Frequency Nom Abracon - 13J1826 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 16Pf, Cylinder; Frequency Nom Abracon
13J1826
Crystal, 6Mhz, 16Pf, Cylinder; Frequency Nom Abracon 13J1826
CRYSTAL, 6MHZ, 16PF, CYLINDER; Frequency Nom:6MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:100ohm RoHS Compliant: Yes

CRYSTAL, 6MHZ, 16PF, CYLINDER; Frequency Nom:6MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:100ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 6.0000MHZ 16PF TH

CRYSTAL 6.0000MHZ 16PF TH

Supplier's Site
CRYSTAL 6.0000MHZ 16PF T/H - 5-AB308-6.000MHZ - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 6.0000MHZ 16PF T/H
5-AB308-6.000MHZ
CRYSTAL 6.0000MHZ 16PF T/H 5-AB308-6.000MHZ
CRYSTAL 6.0000MHZ 16PF T/H

CRYSTAL 6.0000MHZ 16PF T/H

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number AB308-6.000MHZ 535-14121-ND 13J1826 AB308-6.000MHZ 5-AB308-6.000MHZ
Product Name AB308 MHz Crystal Crystals Crystal, 6Mhz, 16Pf, Cylinder; Frequency Nom Abracon Crystals CRYSTAL 6.0000MHZ 16PF T/H
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS; Lead-Free
Frequency 6 MHz 6 MHz 6 MHz 6 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 1734654 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details