Abracon, LLC AB308 MHz Crystal AB308-16.257MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16.257 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16.257 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-16.257MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-16.257MHZ
AB308 MHz Crystal AB308-16.257MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16.257 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 16.257 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals

Crystals

Supplier's Site
Crystal 16.257Mhz 16Pf Through Hole; Crystal Case Abracon - 13J1815 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 16.257Mhz 16Pf Through Hole; Crystal Case Abracon
13J1815
Crystal 16.257Mhz 16Pf Through Hole; Crystal Case Abracon 13J1815
CRYSTAL 16.257MHZ 16PF THROUGH HOLE; Crystal Case:Cylinder; Load Capacitance:16pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

CRYSTAL 16.257MHZ 16PF THROUGH HOLE; Crystal Case:Cylinder; Load Capacitance:16pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number AB308-16.257MHZ AB308-16.257MHZ 13J1815
Product Name AB308 MHz Crystal Crystals Crystal 16.257Mhz 16Pf Through Hole; Crystal Case Abracon
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS; Lead-Free RoHS
Frequency 16.26 MHz 16.26 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-9.216-22-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 9.22 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details