Abracon, LLC ABx8x5 Clock/Calendar AB0804-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0804-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0804-T3
ABx8x5 Clock/Calendar AB0804-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
  • Memory Size: 256 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Obsolete
Supplier's Site
Real Time Clocks - 535-11922-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11922-2-ND
Real Time Clocks 535-11922-2-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - AB0804-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0804-T3
Real Time Clocks AB0804-T3
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0804-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0804-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0804-T3
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site
Clock/Timing - Real Time Clocks - AB0804-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0804-T3
Clock/Timing - Real Time Clocks AB0804-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0804-T3 535-11922-2-ND AB0804-T3 AB0804-T3 AB0804-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type QFN; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers