Real Time Clock (RTC) IC Clock/Calendar SPI 10-SMD Module
Real Time Clock (RTC) IC Clock/Calendar SPI 10-SMD Module
DTCXO TEMPERATURE COMPENSATED RE
IC RTC CLK/CALENDAR SPI MODULE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 535-AB-RTCMC-32.768KHZ-EOA9-S3-HATTR-ND | AB-RTCMC-32.768KHZ-EOA9-S3-HAT | AB-RTCMC-32.768KHZ-EOA9-S3-HAT | AB-RTCMC-32.768KHZ-EOA9-S3-HAT |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; 10-SMD Module | Surface Mount; 10-SMD Module | Surface Mount; Surface Mount | |
| Supply Voltage | 1.4 to 5.5 volts | 1.4 to 5.5 volts |