Abracon, LLC AB MHz Crystal AB-3.6864MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 200 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 200 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-3.6864MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-3.6864MHZ-B2
AB MHz Crystal AB-3.6864MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 200 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 3.6864 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 200 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-AB-3.6864MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±20ppm Crystal 18pF 200 Ohms HC-49/U

3.6864MHz ±20ppm Crystal 18pF 200 Ohms HC-49/U

Buy Now Datasheet
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1588 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1588
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1588
CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:200ohm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:200ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 3.6864MHZ 18PF TH

CRYSTAL 3.6864MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB-3.6864MHZ-B2 535-AB-3.6864MHZ-B2TR-ND 13J1588 AB-3.6864MHZ-B2
Product Name AB MHz Crystal Crystals Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 3.69 MHz 3.69 MHz 3.69 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details