Abracon, LLC AB MHz Crystal AB-24.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-24.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-24.000MHZ-B2
AB MHz Crystal AB-24.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-AB-24.000MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

24MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1583 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1583
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1583
CRYSTAL, 24MHZ, 18PF, HC-49U; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm; Frequency:24MHzRoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, HC-49U; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm; Frequency:24MHzRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 18PF TH

CRYSTAL 24.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB-24.000MHZ-B2 535-AB-24.000MHZ-B2TR-ND 13J1583 AB-24.000MHZ-B2
Product Name AB MHz Crystal Crystals Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 24 MHz 24 MHz 24 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-E Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details