Abracon, LLC AB MHz Crystal AB-22.1184MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-22.1184MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-22.1184MHZ-B2
AB MHz Crystal AB-22.1184MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9011-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9011-ND
Crystals 535-9011-ND
22.1184MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

22.1184MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
Crystal, 22.1184Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1582 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1582
Crystal, 22.1184Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1582
CRYSTAL, 22.1184MHZ, 18PF, HC-49U; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, HC-49U; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 22.1184MHZ 18PF TH

CRYSTAL 22.1184MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB-22.1184MHZ-B2 535-9011-ND 13J1582 AB-22.1184MHZ-B2
Product Name AB MHz Crystal Crystals Crystal, 22.1184Mhz, 18Pf, Hc-49U; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 22.12 MHz 22.12 MHz 22.12 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details