Abracon, LLC RF Antennas AANI-FB-0174-1

Description
FPC ANTENNA LTE 4G/3G/2G
Request a Quote Datasheet
Description
FPC ANTENNA LTE 4G/3G/2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-FB-0174-1-ND - DigiKey
Thief River Falls, MN, United States
FPC ANTENNA LTE 4G/3G/2G

FPC ANTENNA LTE 4G/3G/2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-FB-0174-1-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, Cat-M, IoT, LTE, NB-IoT
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 0.3700 to 2.7 dB
VSWR 2.3 to 3.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details