FPC ANT BLUETOOTH 2.4 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 535-AANI-FB-0154-1-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Matter, Thread, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 3.2 dB |
| VSWR | 2.2 :1 |