Abracon, LLC RF Antennas AANE-WH-0223-1

Description
RF ANT 915/2400MHZ WTHRPRF WHIP
Request a Quote Datasheet
Description
RF ANT 915/2400MHZ WTHRPRF WHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANE-WH-0223-1-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 915/2400MHZ WTHRPRF WHIP

RF ANT 915/2400MHZ WTHRPRF WHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANE-WH-0223-1-ND
Product Name RF Antennas
Applications Bluetooth, LoRa, LPWAN, Sigfox
Primary Frequency Range 915.0 to 2450.0 MHz
Gain 1.9 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9153R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 3 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers