RF ANT ACTIVE GNSS SMA IP67 EXT
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 535-AANE-AP-0172-1-ND |
| Product Name | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IoT, M2M, QZSS, SBAS |
| Primary Frequency Range | 1561.0 to 1603.0 MHz |
| Gain | 2.8 to 3.6 dB |
| VSWR | 2 :1 |