ABM DRIVES INC. High Performance Permanent Magnet Motor SINOCHRON®

Description
High efficiency -› energy efficient Sinochronous motors with high performance permanent magnetsEfficiencies of 90 % and higherCompact designHigh power densityPrecise speed control
Description
High efficiency -› energy efficient Sinochronous motors with high performance permanent magnetsEfficiencies of 90 % and higherCompact designHigh power densityPrecise speed control

Suppliers

Company
Product
Description
Supplier Links
High Performance Permanent Magnet Motor - SINOCHRON® - ABM DRIVES INC.
Milford, OH, United States
High Performance Permanent Magnet Motor
SINOCHRON®
High Performance Permanent Magnet Motor SINOCHRON®
High efficiency -› energy efficient Sinochronous motors with high performance permanent magnetsEfficiencies of 90 % and higherCompact designHigh power densityPrecise speed control

High efficiency -› energy efficient Sinochronous motors with high performance permanent magnetsEfficiencies of 90 % and higherCompact designHigh power densityPrecise speed control

Supplier's Site

Technical Specifications

  ABM DRIVES INC.
Product Category DC Motors
Product Number SINOCHRON®
Product Name High Performance Permanent Magnet Motor
DC Construction Permanent Magnet
Continuous Torque 11.5 to 253.1 In-lbs (13.27 to 292 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-7011906685-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0056 HP
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Motors - 2163791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 2.29 amps
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Units Metric
View Details
Housed Brushless DC (BLDC) Motor - DIH23-13-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.5612 kg-cm)
View Details