ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks PPN0500B

Description
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4325 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4325
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4325
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4325
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Heatsinks - 7805893 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 20 mm (0.7874 inch)
Mounting Screw
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details