ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 350AB1000B

Description
HEAT SINK; Thermal Resistance:1.021°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:1.021°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4344 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4344
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4344
HEAT SINK; Thermal Resistance:1.021°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.021°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4344
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details