ABL (Aluminum Components) Ltd Heat Sink, 0.85°C/w; Thermal Resistance Abl Heatsinks 345AB1500B

Description
HEAT SINK, 0.85°C/W; Thermal Resistance:0.85°C/W; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.08mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, 0.85°C/W; Thermal Resistance:0.85°C/W; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.08mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 0.85°C/w; Thermal Resistance Abl Heatsinks - 07WX4342 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 0.85°C/w; Thermal Resistance Abl Heatsinks
07WX4342
Heat Sink, 0.85°C/w; Thermal Resistance Abl Heatsinks 07WX4342
HEAT SINK, 0.85°C/W; Thermal Resistance:0.85°C/W; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.08mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, 0.85°C/W; Thermal Resistance:0.85°C/W; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.08mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4342
Product Name Heat Sink, 0.85°C/w; Thermal Resistance Abl Heatsinks
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details