ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 345AB1000B

Description
HEAT SINK; Thermal Resistance:1.118°C/W ; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.01mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:1.118°C/W ; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.01mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4341 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4341
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4341
HEAT SINK; Thermal Resistance:1.118°C/W ; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.01mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.118°C/W; Packages Cooled:-; External Width - Metric:120mm; External Height - Metric:37.01mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4341
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details