ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 173AB2000B

Description
HEAT SINK; Thermal Resistance:0.64°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.64°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4331 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4331
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4331
HEAT SINK; Thermal Resistance:0.64°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.64°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4331
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 200 mm (7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details