ABI Industries Enduro TRB Set (28MM ID) TRB 3020.28 X

Description
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!
Description
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Suppliers

Company
Product
Description
Supplier Links
Enduro TRB Set (28MM ID) - TRB 3020.28 X - ABI Industries
Oakland, CA, USA
Enduro TRB Set (28MM ID)
TRB 3020.28 X
Enduro TRB Set (28MM ID) TRB 3020.28 X
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Tapered Roller Bearings for OE or replacement applications.

Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Supplier's Site

Technical Specifications

  ABI Industries
Product Category Roller Bearings
Product Number TRB 3020.28 X
Product Name Enduro TRB Set (28MM ID)
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB4010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details