ABI Industries Enduro 28mm x 46mm TRB TRB 28M-46Y

Description
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!
Description
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Suppliers

Company
Product
Description
Supplier Links
Enduro 28mm x 46mm TRB - TRB 28M-46Y - ABI Industries
Oakland, CA, USA
Enduro 28mm x 46mm TRB
TRB 28M-46Y
Enduro 28mm x 46mm TRB TRB 28M-46Y
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Tapered Roller Bearings for OE or replacement applications.

Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!

Supplier's Site

Technical Specifications

  ABI Industries
Product Category Roller Bearings
Product Number TRB 28M-46Y
Product Name Enduro 28mm x 46mm TRB
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details