Abbott Technologies, Inc. EMI Filters MF Series

Description
Single and multi phase AC and DC models mA to 1000A current Differential and Common-mode attenuation I st through 5th Order (20-100 dB/Decade) Special Impedances and Response Curves Controlled leakage current High Isolation Voltage Low Insertion Loss Built-in Ground Bonding Enhanced Electrostatic Shielding Option Screw or solder terminals, Circular connectors, D-Sub Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733 Tests in accordance with MIL-STD-202; MIL-STD-220; MIL-STD-285; IEEE299; MIL-STD-81O; MIL-S-901
Description
Single and multi phase AC and DC models mA to 1000A current Differential and Common-mode attenuation I st through 5th Order (20-100 dB/Decade) Special Impedances and Response Curves Controlled leakage current High Isolation Voltage Low Insertion Loss Built-in Ground Bonding Enhanced Electrostatic Shielding Option Screw or solder terminals, Circular connectors, D-Sub Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733 Tests in accordance with MIL-STD-202; MIL-STD-220; MIL-STD-285; IEEE299; MIL-STD-81O; MIL-S-901

Suppliers

Company
Product
Description
Supplier Links
EMI Filters - MF Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
EMI Filters
MF Series
EMI Filters MF Series
Single and multi phase AC and DC models mA to 1000A current Differential and Common-mode attenuation I st through 5th Order (20-100 dB/Decade) Special Impedances and Response Curves Controlled leakage current High Isolation Voltage Low Insertion Loss Built-in Ground Bonding Enhanced Electrostatic Shielding Option Screw or solder terminals, Circular connectors, D-Sub Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733 Tests in accordance with MIL-STD-202; MIL-STD-220; MIL-STD-285; IEEE299; MIL-STD-81O; MIL-S-901
  • Single and multi phase AC and DC models
  • mA to 1000A current
  • Differential and Common-mode attenuation
  • I st through 5th Order (20-100 dB/Decade)
  • Special Impedances and Response Curves
  • Controlled leakage current
  • High Isolation Voltage
  • Low Insertion Loss
  • Built-in Ground Bonding
  • Enhanced Electrostatic Shielding Option
  • Screw or solder terminals, Circular connectors, D-Sub

Built to meet applicable portions ofMIL-PRF-28861; MIL-F-18327; MIL-PRF15733

Tests in accordance with MIL-STD-202; MIL-STD-220; MIL-STD-285; IEEE299; MIL-STD-81O; MIL-S-901

Supplier's Site

Technical Specifications

  Abbott Technologies, Inc.
Product Category EMI Filters and RFI Filters
Product Number MF Series
Product Name EMI Filters
Filter Type Single Phase (optional feature); Three Phase (optional feature); DC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details