Abbatron Linear Slides DZ3832-0040

Description
Telescopic Rail 400mm
Request a Quote
Description
Telescopic Rail 400mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 655689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
655689
Linear Slides 655689
Telescopic Rail 400mm

Telescopic Rail 400mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 655689
Product Name Linear Slides
Stroke or X-Axis Travel 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360903 - RS Components, Ltd.
Specs
Carriage Load 27583 lbs (12509 kg)
View Details
Linear Motion - Slide Rail - ATG35S+290L - THK America, Inc.
Specs
Stroke or X-Axis Travel 6.22 inch (158 mm)
View Details