Abbatron Linear Slides DZ0115-0100RS

Description
Accuride DZ0115-0100RS Linear Slides
Request a Quote
Description
Accuride DZ0115-0100RS Linear Slides
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 6998521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
6998521
Linear Slides 6998521
Accuride DZ0115-0100RS Linear Slides

Accuride DZ0115-0100RS Linear Slides

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 6998521
Product Name Linear Slides
Stroke or X-Axis Travel 36.89 inch (937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 inch (300 mm)
View Details
Side Drive Positioning Stage - 201SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-25-125-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 4.92 inch (125 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details