Abbatron Linear Guide Blocks DS0115-CASSRC

Description
Carriage, stainless steel balls
Request a Quote
Description
Carriage, stainless steel balls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 7871483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
7871483
Linear Guide Blocks 7871483
Carriage, stainless steel balls

Carriage, stainless steel balls

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7871483
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360883 - RS Components, Ltd.
Specs
Carriage Load 4856 lbs (2202 kg)
View Details
Linear Motion - Slide Rail - ATG35S+370L - THK America, Inc.
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details