Abbatron Spacer, Aluminium, Round, 22.23Mm; Spacer Material Abbatron Hh Smith 9392N

Description
SPACER, ALUMINIUM, ROUND, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ALUMINIUM, ROUND, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Aluminium, Round, 22.23Mm; Spacer Material Abbatron Hh Smith - 12N0824 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Aluminium, Round, 22.23Mm; Spacer Material Abbatron Hh Smith
12N0824
Spacer, Aluminium, Round, 22.23Mm; Spacer Material Abbatron Hh Smith 12N0824
SPACER, ALUMINIUM, ROUND, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ALUMINIUM, ROUND, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0824
Product Name Spacer, Aluminium, Round, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details