Abbatron Spacer, Aluminium, Round, 19.05Mm; Spacer Material Abbatron Hh Smith 9392L

Description
SPACER, ALUMINIUM, ROUND, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ALUMINIUM, ROUND, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Aluminium, Round, 19.05Mm; Spacer Material Abbatron Hh Smith - 31M8647 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Aluminium, Round, 19.05Mm; Spacer Material Abbatron Hh Smith
31M8647
Spacer, Aluminium, Round, 19.05Mm; Spacer Material Abbatron Hh Smith 31M8647
SPACER, ALUMINIUM, ROUND, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ALUMINIUM, ROUND, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31M8647
Product Name Spacer, Aluminium, Round, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details