Abbatron Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 9392F

Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith - 12N0819 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
12N0819
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 12N0819
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0819
Product Name Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details