Abbatron Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 9392C

Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith - 12N0817 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
12N0817
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 12N0817
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0817
Product Name Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers