Abbatron Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 9391Q

Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith - 12N0814 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
12N0814
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 12N0814
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0814
Product Name Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 1022398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details