Abbatron Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith 9391P

Description
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith - 93C9667 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith
93C9667
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith 93C9667
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93C9667
Product Name Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details