Abbatron Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith 9391L

Description
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith - 12N0811 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith
12N0811
Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith 12N0811
SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 19.05MM; Spacer Material:Aluminium; Overall Length:19.05mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0811
Product Name Spacer, Round, Aluminium, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers