Abbatron Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 9391K

Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith - 12N0810 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
12N0810
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 12N0810
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0810
Product Name Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers