Abbatron Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 9391D

Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith - 12N0806 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
12N0806
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 12N0806
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0806
Product Name Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2051224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M3.5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details