Abbatron Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith 9390Y

Description
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith - 12N0802 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith
12N0802
Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith 12N0802
SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 50.8MM; Spacer Material:Aluminium; Overall Length:50.8mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0802
Product Name Spacer, Round, Aluminium, 50.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers