Abbatron Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith 9390X

Description
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith - 12N0801 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith
12N0801
Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith 12N0801
SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 22.23MM; Spacer Material:Aluminium; Overall Length:22.23mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0801
Product Name Spacer, Round, Aluminium, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers