Abbatron Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 9390T

Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith - 12N0797 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
12N0797
Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith 12N0797
SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 34.93MM; Spacer Material:Aluminium; Overall Length:34.93mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0797
Product Name Spacer, Round, Aluminium, 34.93Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers