Abbatron Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith 9390P

Description
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith - 12N0793 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith
12N0793
Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith 12N0793
SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 23.81MM; Spacer Material:Aluminium; Overall Length:23.81mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0793
Product Name Spacer, Round, Aluminium, 23.81Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details