Abbatron Spacer, Round, Aluminium, 20.64Mm; Spacer Material Abbatron Hh Smith 9390M

Description
SPACER, ROUND, ALUMINIUM, 20.64MM; Spacer Material:Aluminium; Overall Length:20.64mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 20.64MM; Spacer Material:Aluminium; Overall Length:20.64mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 20.64Mm; Spacer Material Abbatron Hh Smith - 12N0791 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 20.64Mm; Spacer Material Abbatron Hh Smith
12N0791
Spacer, Round, Aluminium, 20.64Mm; Spacer Material Abbatron Hh Smith 12N0791
SPACER, ROUND, ALUMINIUM, 20.64MM; Spacer Material:Aluminium; Overall Length:20.64mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 20.64MM; Spacer Material:Aluminium; Overall Length:20.64mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0791
Product Name Spacer, Round, Aluminium, 20.64Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3.5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details