Abbatron Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 9390A

Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith - 12N0781 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
12N0781
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 12N0781
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0781
Product Name Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details